10FWSS -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
10FWSS
Description
FASTENER SIZE #10
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Description
FASTENER SIZE #10
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
10FWSS
FASTENER SIZE #10
MATERIAL STAINLESS STEEL
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
- FASTENER SIZE #10
- MATERIAL STAINLESS STEEL
- TYPE ROUND
- PACKAGE QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
10FWSS |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details
Material
StainlessSteel; 301 Stainless Steel
Finish
Plain
Inside Diameter
0.128 inch (3.250 mm)
View Details