10FWB -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
10FWB
Description
FASTENER SIZE #10
MATERIAL BRASS
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Description
FASTENER SIZE #10
MATERIAL BRASS
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
10FWB
FASTENER SIZE #10
MATERIAL BRASS
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
- FASTENER SIZE #10
- MATERIAL BRASS
- TYPE ROUND
- PACKAGE QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
10FWB |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Ring lock
Material
StainlessSteel; Stainless steel
Finish
ZincPlated
View Details
Keystone Electronics Corp.
Washer Type
Shoulder
Material
Fibre
Inside Diameter
0.170 inch (4.318 mm)
View Details
3 suppliers
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
3 suppliers
Material
Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish
BlackOxide
Number Size
3/4"
View Details