1024X34FHPMSZJ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
1024X34FHPMSZJ
Description
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
.19 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE PHILLIPS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
.19 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE PHILLIPS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
.19 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE PHILLIPS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 3/4 INCH
- .75 LENGTH - DECIMAL
- 3/4 LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- 24 TPI
- .19 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- DRIVE STYLE PHILLIPS
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
1024X34FHPMSZJ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Socket Head Cap
View Details