1024WNZ -- WING NUT - NON METRIC
Peco Fasteners, Inc.
Wing Nut - Non Metric
1024WNZ
Description
TYPE A TYPE
COLD FORGED MATERIAL
24 TPI
#10 INCH NOMINAL SIZE
0 NOMINAL SIZE - DECIMAL
0 NOMINAL SIZE - FRACTIONAL
PACKAGING QUANTITY 100
FINISH/COATING ZINC PLATED
NOMINAL SIZE - DECIMAL - UOM IN
Description
TYPE A TYPE
COLD FORGED MATERIAL
24 TPI
#10 INCH NOMINAL SIZE
0 NOMINAL SIZE - DECIMAL
0 NOMINAL SIZE - FRACTIONAL
PACKAGING QUANTITY 100
FINISH/COATING ZINC PLATED
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
TYPE A TYPE
COLD FORGED MATERIAL
24 TPI
#10 INCH NOMINAL SIZE
0 NOMINAL SIZE - DECIMAL
0 NOMINAL SIZE - FRACTIONAL
PACKAGING QUANTITY 100
FINISH/COATING ZINC PLATED
NOMINAL SIZE - DECIMAL - UOM IN
- TYPE A TYPE
- COLD FORGED MATERIAL
- 24 TPI
- #10 INCH NOMINAL SIZE
- 0 NOMINAL SIZE - DECIMAL
- 0 NOMINAL SIZE - FRACTIONAL
- PACKAGING QUANTITY 100
- FINISH/COATING ZINC PLATED
- NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
1024WNZ |
|
Product Name
|
Wing Nut - Non Metric |
|
Type
|
Wing Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Type
Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size
M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
Material
Steel
View Details
Type
Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
Material
Bronze
Finish
Nickel Plated
View Details
ZAGO Manufacturing Company, Inc.
Type
Hex Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details