Peavey Electronics Corporation 12 Active Two-Way Pa Speaker; Supply Voltage Vac Peavey DM 112

Description
12" Active Two-Way PA Speaker; Supply Voltage VAC:110V; Frequency Response Min:-; Frequency Response Max:-; External Height:28.25"; External Width:16.375mm; External Depth:16.125"; Product Range:Dark Matter; Plug Type:US
Datasheet
Description
12" Active Two-Way PA Speaker; Supply Voltage VAC:110V; Frequency Response Min:-; Frequency Response Max:-; External Height:28.25"; External Width:16.375mm; External Depth:16.125"; Product Range:Dark Matter; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Active Two-Way Pa Speaker; Supply Voltage Vac Peavey - 31AC3202 - Newark, An Avnet Company
Chicago, IL, United States
12 Active Two-Way Pa Speaker; Supply Voltage Vac Peavey
31AC3202
12 Active Two-Way Pa Speaker; Supply Voltage Vac Peavey 31AC3202
12" Active Two-Way PA Speaker; Supply Voltage VAC:110V; Frequency Response Min:-; Frequency Response Max:-; External Height:28.25"; External Width:16.375mm; External Depth:16.125"; Product Range:Dark Matter; Plug Type:US

12" Active Two-Way PA Speaker; Supply Voltage VAC:110V; Frequency Response Min:-; Frequency Response Max:-; External Height:28.25"; External Width:16.375mm; External Depth:16.125"; Product Range:Dark Matter; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 31AC3202
Product Name 12 Active Two-Way Pa Speaker; Supply Voltage Vac Peavey
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Speakers - 2603-CS40-01P60-05-3X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 600 Hz
View Details