Pearson Industries, Inc. Twisted Polypropylene: White or Black Rope 21036

Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Suppliers

Company
Product
Description
Supplier Links
Twisted Polypropylene: White or Black Rope - 21036 - Pearson Industries, Inc.
Prattville, AL, USA
Twisted Polypropylene: White or Black Rope
21036
Twisted Polypropylene: White or Black Rope 21036
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Supplier's Site

Technical Specifications

  Pearson Industries, Inc.
Product Category Synthetic Fibers and Fabrics
Product Number 21036
Product Name Twisted Polypropylene: White or Black Rope
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Fibre Rope 3-Strand. Diameter (mm) 8 - 300300802200010 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Width / OD 0.31 inch (8 mm)
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Product Form Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
Material EGlass; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Product Form Rope or Cordage
Material Fluoropolymer
Applications Electrical
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Product Form Rope or Cordage
Material Polyamide
Length 333.3 yd (305 m)
View Details