Pearson Industries, Inc. Twisted Polypropylene: White or Black Rope 21029

Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Suppliers

Company
Product
Description
Supplier Links
Twisted Polypropylene: White or Black Rope - 21029 - Pearson Industries, Inc.
Prattville, AL, USA
Twisted Polypropylene: White or Black Rope
21029
Twisted Polypropylene: White or Black Rope 21029
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Supplier's Site

Technical Specifications

  Pearson Industries, Inc.
Product Category Synthetic Fibers and Fabrics
Product Number 21029
Product Name Twisted Polypropylene: White or Black Rope
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Product Form Braided; Rope or Cordage; Sleeving or Wraps
Material Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Product Form Rope or Cordage
Material Polyamide
Length 333.3 yd (305 m)
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 6 - 300300602200010 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Width / OD 0.24 inch (6 mm)
View Details