Pearson Industries, Inc. Twisted Polypropylene: Yellow Rope 21028

Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Suppliers

Company
Product
Description
Supplier Links
Twisted Polypropylene: Yellow Rope - 21028 - Pearson Industries, Inc.
Prattville, AL, USA
Twisted Polypropylene: Yellow Rope
21028
Twisted Polypropylene: Yellow Rope 21028
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Supplier's Site

Technical Specifications

  Pearson Industries, Inc.
Product Category Synthetic Fibers and Fabrics
Product Number 21028
Product Name Twisted Polypropylene: Yellow Rope
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

TQ12 Xtra Diameter (mm) 96 - 301209602200041 - Certex UK
Specs
Product Form Rope or Cordage
Material Olefin
Applications Marine; Mooring and towage.
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Product Form Braided; Rope or Cordage; Sleeving or Wraps
Material Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Product Form Rope or Cordage
Applications Electrical
Thickness 0.0100 to 0.0150 inch (0.2540 to 0.3810 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Product Form Rope or Cordage
Material Polyamide
Length 333.3 yd (305 m)
View Details