Pearson Industries, Inc. Twisted Polypropylene: Yellow Rope 21024

Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Suppliers

Company
Product
Description
Supplier Links
Twisted Polypropylene: Yellow Rope - 21024 - Pearson Industries, Inc.
Prattville, AL, USA
Twisted Polypropylene: Yellow Rope
21024
Twisted Polypropylene: Yellow Rope 21024
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Supplier's Site

Technical Specifications

  Pearson Industries, Inc.
Product Category Synthetic Fibers and Fabrics
Product Number 21024
Product Name Twisted Polypropylene: Yellow Rope
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Barrel Top Absorbent Mat - MAT208 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 22.00 inch (559 mm)
View Details
Nylon Rope, 3-Strand Diameter (mm) 14 - 300301402200050 - Certex UK
Specs
Product Form Rope or Cordage
Material Polyamide
Width / OD 0.55 inch (14 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Product Form Rope or Cordage
Material Polyamide
Length 333.3 yd (305 m)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Material Polypropylene
Applications Filtration
View Details