Pearson Industries, Inc. Twisted Polypropylene: Yellow Rope 21004

Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Suppliers

Company
Product
Description
Supplier Links
Twisted Polypropylene: Yellow Rope - 21004 - Pearson Industries, Inc.
Prattville, AL, USA
Twisted Polypropylene: Yellow Rope
21004
Twisted Polypropylene: Yellow Rope 21004
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Supplier's Site

Technical Specifications

  Pearson Industries, Inc.
Product Category Synthetic Fibers and Fabrics
Product Number 21004
Product Name Twisted Polypropylene: Yellow Rope
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Product Form Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
Material Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 32 - 300303202200010 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Width / OD 1.26 inch (32 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Product Form Rope or Cordage
Material Fluoropolymer
Applications Electrical
View Details
PIG® Oil-Only Absorbent Mat Pad in Dispenser Box - MAT440 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 15.00 inch (381 mm)
View Details