Pearson Industries, Inc. 100% Natural Cotton Rope 10153

Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Suppliers

Company
Product
Description
Supplier Links
100% Natural Cotton Rope - 10153 - Pearson Industries, Inc.
Prattville, AL, USA
100% Natural Cotton Rope
10153
100% Natural Cotton Rope 10153
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Supplier's Site

Technical Specifications

  Pearson Industries, Inc.
Product Category Cordage, Rope, and Webbing
Product Number 10153
Product Name 100% Natural Cotton Rope
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Bungee Cords - 589701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.71 inch (18 mm)
Length 1.3 yd (1.2 m)
View Details
Nylon Rope, 3-Strand Diameter (mm) 6 - 300300606000050 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Width / OD 0.24 inch (6 mm)
View Details
Round Twisted Lacing Cord, Linen - 814 / 815 / 816 / 817 / 818 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Natural; Linen / Flax
Applications Electrical
View Details