Pearson Electronics, Inc. High Voltage Pulse Transformer

Description
Pearson Electronics specializes in the design of high voltage pulse transformers. These transformers employ open construction and are intended to be used in high voltage insulating oil. Pulse output voltages range from 100kV to 500kV with pulse lengths ranging from 0.25 to 50 microseconds. Inquiries for pulse transformers can be made by completing the pulse transformer requirement sheet. Pearson pulse transformers feature a minimum of solid insulation in regions of high electric field. This type of construction prevents damage to the transformer by accidental flashovers due either to poor oil or to overvoltages beyond the typical 50 to 100% safety factor built into the transformer. The intentional weakest region is between the high voltage corona ring and the core. These are metal surfaces and flashovers between them have negligible effect on the surfaces for the energies involved in even the highest power line-type pulsers. In spite of the voltage stand-off safety factor built into the transformer, and the feature of being able to withstand reasonable flashovers without damage, there are still occasional cases of damaged transformers. On inspection these units invariably show that they have been operated in oil that was dirty or there have been enormous over-voltages, sometimes approaching a million volts for a unit rated at a small fraction of this value. It is hoped that the following notes will help the user avoid these difficulties. The necessity for good oil is generally accepted, but often the specific precautions necessary are not understood. Pulse modulator malfunction is not so generally appreciated as an important and frequent cause of accidental overvoltages. In fact, it is often a major source of trouble. Over-voltages can be difficult to detect and the causes difficult to diagnose.
Description
Pearson Electronics specializes in the design of high voltage pulse transformers. These transformers employ open construction and are intended to be used in high voltage insulating oil. Pulse output voltages range from 100kV to 500kV with pulse lengths ranging from 0.25 to 50 microseconds. Inquiries for pulse transformers can be made by completing the pulse transformer requirement sheet. Pearson pulse transformers feature a minimum of solid insulation in regions of high electric field. This type of construction prevents damage to the transformer by accidental flashovers due either to poor oil or to overvoltages beyond the typical 50 to 100% safety factor built into the transformer. The intentional weakest region is between the high voltage corona ring and the core. These are metal surfaces and flashovers between them have negligible effect on the surfaces for the energies involved in even the highest power line-type pulsers. In spite of the voltage stand-off safety factor built into the transformer, and the feature of being able to withstand reasonable flashovers without damage, there are still occasional cases of damaged transformers. On inspection these units invariably show that they have been operated in oil that was dirty or there have been enormous over-voltages, sometimes approaching a million volts for a unit rated at a small fraction of this value. It is hoped that the following notes will help the user avoid these difficulties. The necessity for good oil is generally accepted, but often the specific precautions necessary are not understood. Pulse modulator malfunction is not so generally appreciated as an important and frequent cause of accidental overvoltages. In fact, it is often a major source of trouble. Over-voltages can be difficult to detect and the causes difficult to diagnose.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Pulse Transformer -  - Pearson Electronics, Inc.
Palo Alto, CA, USA
High Voltage Pulse Transformer
High Voltage Pulse Transformer
Pearson Electronics specializes in the design of high voltage pulse transformers. These transformers employ open construction and are intended to be used in high voltage insulating oil. Pulse output voltages range from 100kV to 500kV with pulse lengths ranging from 0.25 to 50 microseconds. Inquiries for pulse transformers can be made by completing the pulse transformer requirement sheet. Pearson pulse transformers feature a minimum of solid insulation in regions of high electric field. This type of construction prevents damage to the transformer by accidental flashovers due either to poor oil or to overvoltages beyond the typical 50 to 100% safety factor built into the transformer. The intentional weakest region is between the high voltage corona ring and the core. These are metal surfaces and flashovers between them have negligible effect on the surfaces for the energies involved in even the highest power line-type pulsers. In spite of the voltage stand-off safety factor built into the transformer, and the feature of being able to withstand reasonable flashovers without damage, there are still occasional cases of damaged transformers. On inspection these units invariably show that they have been operated in oil that was dirty or there have been enormous over-voltages, sometimes approaching a million volts for a unit rated at a small fraction of this value. It is hoped that the following notes will help the user avoid these difficulties. The necessity for good oil is generally accepted, but often the specific precautions necessary are not understood. Pulse modulator malfunction is not so generally appreciated as an important and frequent cause of accidental overvoltages. In fact, it is often a major source of trouble. Over-voltages can be difficult to detect and the causes difficult to diagnose.

Pearson Electronics specializes in the design of high voltage pulse transformers. These transformers employ open construction and are intended to be used in high voltage insulating oil. Pulse output voltages range from 100kV to 500kV with pulse lengths ranging from 0.25 to 50 microseconds. Inquiries for pulse transformers can be made by completing the pulse transformer requirement sheet.

Pearson pulse transformers feature a minimum of solid insulation in regions of high electric field. This type of construction prevents damage to the transformer by accidental flashovers due either to poor oil or to overvoltages beyond the typical 50 to 100% safety factor built into the transformer. The intentional weakest region is between the high voltage corona ring and the core. These are metal surfaces and flashovers between them have negligible effect on the surfaces for the energies involved in even the highest power line-type pulsers.
In spite of the voltage stand-off safety factor built into the transformer, and the feature of being able to withstand reasonable flashovers without damage, there are still occasional cases of damaged transformers. On inspection these units invariably show that they have been operated in oil that was dirty or there have been enormous over-voltages, sometimes approaching a million volts for a unit rated at a small fraction of this value. It is hoped that the following notes will help the user avoid these difficulties.
The necessity for good oil is generally accepted, but often the specific precautions necessary are not understood. Pulse modulator malfunction is not so generally appreciated as an important and frequent cause of accidental overvoltages. In fact, it is often a major source of trouble. Over-voltages can be difficult to detect and the causes difficult to diagnose.

Supplier's Site

Technical Specifications

  Pearson Electronics, Inc.
Product Category Transformers
Product Name High Voltage Pulse Transformer
Cooling Method Oil
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details