Pearson Electronics, Inc. Wideband Current Monitor 8500

Description
Pearson Electronics has recently designed several new current transformers with a thickness that is about 1/2 of the size of the in stock current transformers designed by Pearson. These new ultra thin current transformers allow a more compact installation resulting in lower circuit inductance. Apertures range in size from 0.25 inches to 2.0 inches and the models have the same footprint as our in stock current transformers, except for thickness. Designs include BNC and SMA connectors depending upon the model. These designs incorporate Pearson's wide-band frequency response and 1% accuracy, or better, across the mid-band. The model 8500 has a 2.0 inch aperture, a 0.1 V/A transfer impedance with a 3 dB bandwidth from 10Hz to 20MHz. The maximum rms current rating is 75 Amperes. Peak currents up to 5,000 Amperes and rise times as short as 20 nanoseconds can be viewed faithfully. Contact a Pearson Electronics for a complete listing of the ultra thin current transformers.
Datasheet
Description
Pearson Electronics has recently designed several new current transformers with a thickness that is about 1/2 of the size of the in stock current transformers designed by Pearson. These new ultra thin current transformers allow a more compact installation resulting in lower circuit inductance. Apertures range in size from 0.25 inches to 2.0 inches and the models have the same footprint as our in stock current transformers, except for thickness. Designs include BNC and SMA connectors depending upon the model. These designs incorporate Pearson's wide-band frequency response and 1% accuracy, or better, across the mid-band. The model 8500 has a 2.0 inch aperture, a 0.1 V/A transfer impedance with a 3 dB bandwidth from 10Hz to 20MHz. The maximum rms current rating is 75 Amperes. Peak currents up to 5,000 Amperes and rise times as short as 20 nanoseconds can be viewed faithfully. Contact a Pearson Electronics for a complete listing of the ultra thin current transformers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband Current Monitor - 8500 - Pearson Electronics, Inc.
Palo Alto, CA, USA
Wideband Current Monitor
8500
Wideband Current Monitor 8500
Pearson Electronics has recently designed several new current transformers with a thickness that is about 1/2 of the size of the in stock current transformers designed by Pearson. These new ultra thin current transformers allow a more compact installation resulting in lower circuit inductance. Apertures range in size from 0.25 inches to 2.0 inches and the models have the same footprint as our in stock current transformers, except for thickness. Designs include BNC and SMA connectors depending upon the model. These designs incorporate Pearson's wide-band frequency response and 1% accuracy, or better, across the mid-band. The model 8500 has a 2.0 inch aperture, a 0.1 V/A transfer impedance with a 3 dB bandwidth from 10Hz to 20MHz. The maximum rms current rating is 75 Amperes. Peak currents up to 5,000 Amperes and rise times as short as 20 nanoseconds can be viewed faithfully. Contact a Pearson Electronics for a complete listing of the ultra thin current transformers.

Pearson Electronics has recently designed several new current transformers with a thickness that is about 1/2 of the size of the in stock current transformers designed by Pearson. These new ultra thin current transformers allow a more compact installation resulting in lower circuit inductance. Apertures range in size from 0.25 inches to 2.0 inches and the models have the same footprint as our in stock current transformers, except for thickness. Designs include BNC and SMA connectors depending upon the model.

These designs incorporate Pearson's wide-band frequency response and 1% accuracy, or better, across the mid-band. The model 8500 has a 2.0 inch aperture, a 0.1 V/A transfer impedance with a 3 dB bandwidth from 10Hz to 20MHz. The maximum rms current rating is 75 Amperes. Peak currents up to 5,000 Amperes and rise times as short as 20 nanoseconds can be viewed faithfully. Contact a Pearson Electronics for a complete listing of the ultra thin current transformers.

Supplier's Site Datasheet

Technical Specifications

  Pearson Electronics, Inc.
Product Category Current Transformers
Product Number 8500
Product Name Wideband Current Monitor
Frequency 0.0100 to 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

SCT0111-0005 | Coil CT, 5 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 5 amps
View Details
Current Transformer - 909235 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Current Transformers - 106790 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
View Details
Split-core current transformer - 855-5105/600-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
2 suppliers