Pearson Electronics, Inc. Clamp On Current Monitor 7760

Description
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.
Datasheet
Description
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp On Current Monitor - 7760 - Pearson Electronics, Inc.
Palo Alto, CA, USA
Clamp On Current Monitor
7760
Clamp On Current Monitor 7760
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.

Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.

Supplier's Site Datasheet

Technical Specifications

  Pearson Electronics, Inc.
Product Category Current Transformers
Product Number 7760
Product Name Clamp On Current Monitor
Frequency 0.7500 to 7000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

SCT2615-2500 | Ring-type CT, 2500 A AC, accuracy class 1, size 6 -  - Beckhoff Automation LLC
Specs
Primary current 2500 amps
View Details
Current Transformers - 180438 - RS Components, Ltd.
Specs
Operating Temperature -10 C (14 F)
View Details
Split-core current transformer - 855-5005/300-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details