Pearson Electronics, Inc. Clamp On Current Monitor 5664

Description
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.
Datasheet
Description
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp On Current Monitor - 5664 - Pearson Electronics, Inc.
Palo Alto, CA, USA
Clamp On Current Monitor
5664
Clamp On Current Monitor 5664
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.

Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.

Supplier's Site Datasheet

Technical Specifications

  Pearson Electronics, Inc.
Product Category Transformers
Product Number 5664
Product Name Clamp On Current Monitor
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details