Pearson Electronics, Inc. Wideband Current Monitor 325

Description
Whether you are interested in observing and measuring submilliamp currents in a charged particle beam or thousands of amps resulting from a fault in a major power feeder, you will find a Pearson current monitor to suit your needs. The use of our patented distributed termination technique permits pulse-current monitoring of rise times as short as two nanoseconds. Our current sensor devices of larger inner diameter make possible high voltage current measurement without the risk of voltage breakdown. Several of our current transformer models feature double shielding for greater noise immunity and increased safety in high voltage applications. All models are sealed and are suitable for use in high voltage insulating oil or under vacuum. They can be connected to oscilloscopes, spectrum analyzers, power analyzers, digital voltmeters, analog-to-digital convertors, and a variety of other measuring instruments.
Datasheet
Description
Whether you are interested in observing and measuring submilliamp currents in a charged particle beam or thousands of amps resulting from a fault in a major power feeder, you will find a Pearson current monitor to suit your needs. The use of our patented distributed termination technique permits pulse-current monitoring of rise times as short as two nanoseconds. Our current sensor devices of larger inner diameter make possible high voltage current measurement without the risk of voltage breakdown. Several of our current transformer models feature double shielding for greater noise immunity and increased safety in high voltage applications. All models are sealed and are suitable for use in high voltage insulating oil or under vacuum. They can be connected to oscilloscopes, spectrum analyzers, power analyzers, digital voltmeters, analog-to-digital convertors, and a variety of other measuring instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband Current Monitor - 325 - Pearson Electronics, Inc.
Palo Alto, CA, USA
Wideband Current Monitor
325
Wideband Current Monitor 325
Whether you are interested in observing and measuring submilliamp currents in a charged particle beam or thousands of amps resulting from a fault in a major power feeder, you will find a Pearson current monitor to suit your needs. The use of our patented distributed termination technique permits pulse-current monitoring of rise times as short as two nanoseconds. Our current sensor devices of larger inner diameter make possible high voltage current measurement without the risk of voltage breakdown. Several of our current transformer models feature double shielding for greater noise immunity and increased safety in high voltage applications. All models are sealed and are suitable for use in high voltage insulating oil or under vacuum. They can be connected to oscilloscopes, spectrum analyzers, power analyzers, digital voltmeters, analog-to-digital convertors, and a variety of other measuring instruments.

Whether you are interested in observing and measuring submilliamp currents in a charged particle beam or thousands of amps resulting from a fault in a major power feeder, you will find a Pearson current monitor to suit your needs. The use of our patented distributed termination technique permits pulse-current monitoring of rise times as short as two nanoseconds. Our current sensor devices of larger inner diameter make possible high voltage current measurement without the risk of voltage breakdown. Several of our current transformer models feature double shielding for greater noise immunity and increased safety in high voltage applications. All models are sealed and are suitable for use in high voltage insulating oil or under vacuum. They can be connected to oscilloscopes, spectrum analyzers, power analyzers, digital voltmeters, analog-to-digital convertors, and a variety of other measuring instruments.

Supplier's Site Datasheet

Technical Specifications

  Pearson Electronics, Inc.
Product Category Current Transformers
Product Number 325
Product Name Wideband Current Monitor
Frequency 0.1600 to 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

MODEL AL 200:5 RATIO - 1411-AL-201 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Current Transformers - 1718821 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature -5 C (23 F)
View Details
Plug-in current transformer - 855-505/1000-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details