Peak Scientific Instruments, Ltd. Replacement Dca/scr Lead Set, 200Mm; Test Connector Type A Peak UPS56

Description
REPLACEMENT DCA/SCR LEAD SET, 200MM; Test Connector Type A:Hook Clip; Test Connector Type B:Free End; Voltage Rating:-; Current Rating:-; Insulator Colour:Red, Green, Blue; Lead Length - Metric:200mm; Lead Length - Imperial:7.9"
Datasheet
Description
REPLACEMENT DCA/SCR LEAD SET, 200MM; Test Connector Type A:Hook Clip; Test Connector Type B:Free End; Voltage Rating:-; Current Rating:-; Insulator Colour:Red, Green, Blue; Lead Length - Metric:200mm; Lead Length - Imperial:7.9"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Replacement Dca/scr Lead Set, 200Mm; Test Connector Type A Peak - 50AC8680 - Newark, An Avnet Company
Chicago, IL, United States
Replacement Dca/scr Lead Set, 200Mm; Test Connector Type A Peak
50AC8680
Replacement Dca/scr Lead Set, 200Mm; Test Connector Type A Peak 50AC8680
REPLACEMENT DCA/SCR LEAD SET, 200MM; Test Connector Type A:Hook Clip; Test Connector Type B:Free End; Voltage Rating:-; Current Rating:-; Insulator Colour:Red, Green, Blue; Lead Length - Metric:200mm; Lead Length - Imperial:7.9"

REPLACEMENT DCA/SCR LEAD SET, 200MM; Test Connector Type A:Hook Clip; Test Connector Type B:Free End; Voltage Rating:-; Current Rating:-; Insulator Colour:Red, Green, Blue; Lead Length - Metric:200mm; Lead Length - Imperial:7.9"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 50AC8680
Product Name Replacement Dca/scr Lead Set, 200Mm; Test Connector Type A Peak
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details