Peak Electronic Design Ltd. Replacement Dca/scr Lead Set, 200Mm; Test Connector Type A Peak Electronic Design UPS56

Description
REPLACEMENT DCA/SCR LEAD SET, 200MM; Test Connector Type A:Hook Clip; Test Connector Type B:Free End; Voltage Rating:-; Current Rating:-; Insulator Colour:Blue, Green, Red; Lead Length - Metric:200mm; Lead Length - Imperial:7.9"; No.RoHS Compliant: Yes
Datasheet
Description
REPLACEMENT DCA/SCR LEAD SET, 200MM; Test Connector Type A:Hook Clip; Test Connector Type B:Free End; Voltage Rating:-; Current Rating:-; Insulator Colour:Blue, Green, Red; Lead Length - Metric:200mm; Lead Length - Imperial:7.9"; No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Replacement Dca/scr Lead Set, 200Mm; Test Connector Type A Peak Electronic Design - 71AC4527 - Newark, An Avnet Company
Chicago, IL, United States
Replacement Dca/scr Lead Set, 200Mm; Test Connector Type A Peak Electronic Design
71AC4527
Replacement Dca/scr Lead Set, 200Mm; Test Connector Type A Peak Electronic Design 71AC4527
REPLACEMENT DCA/SCR LEAD SET, 200MM; Test Connector Type A:Hook Clip; Test Connector Type B:Free End; Voltage Rating:-; Current Rating:-; Insulator Colour:Blue, Green, Red; Lead Length - Metric:200mm; Lead Length - Imperial:7.9"; No.RoHS Compliant: Yes

REPLACEMENT DCA/SCR LEAD SET, 200MM; Test Connector Type A:Hook Clip; Test Connector Type B:Free End; Voltage Rating:-; Current Rating:-; Insulator Colour:Blue, Green, Red; Lead Length - Metric:200mm; Lead Length - Imperial:7.9"; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC4527
Product Name Replacement Dca/scr Lead Set, 200Mm; Test Connector Type A Peak Electronic Design
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Multimeter Leads - 1797911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
XR Mini-Hook to Meter Banana Plug, 22 AWG PVC Test Lead - 205XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details