Peak Electronic Design Ltd. Tweezers, Smd; Test Connector Type A Peak Electronic Design SMD03

Description
TWEEZERS, SMD; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; Product Range:-; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes
Datasheet
Description
TWEEZERS, SMD; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; Product Range:-; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezers, Smd; Test Connector Type A Peak Electronic Design - 38K7679 - Newark, An Avnet Company
Chicago, IL, United States
Tweezers, Smd; Test Connector Type A Peak Electronic Design
38K7679
Tweezers, Smd; Test Connector Type A Peak Electronic Design 38K7679
TWEEZERS, SMD; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; Product Range:-; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes

TWEEZERS, SMD; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; Product Range:-; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 38K7679
Product Name Tweezers, Smd; Test Connector Type A Peak Electronic Design
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.020
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details