Peak Electronic Design Ltd. Meter, Capacitance, 1 Uf To 22000 Uf, 4%; Component Type Tested Peak Electronic Design ESR60

Description
METER, CAPACITANCE, 1 uF TO 22000 uF, 4%; Component Type Tested:Capacitor; Supported Devices:-; Product Range:-; Accuracy %:4%; Component Tester Type:Capacitance, ESR; External Depth:20mm; External Height:70mm; External Width:103mm
Datasheet
Description
METER, CAPACITANCE, 1 uF TO 22000 uF, 4%; Component Type Tested:Capacitor; Supported Devices:-; Product Range:-; Accuracy %:4%; Component Tester Type:Capacitance, ESR; External Depth:20mm; External Height:70mm; External Width:103mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meter, Capacitance, 1 Uf To 22000 Uf, 4%; Component Type Tested Peak Electronic Design - 30K7082 - Newark, An Avnet Company
Chicago, IL, United States
Meter, Capacitance, 1 Uf To 22000 Uf, 4%; Component Type Tested Peak Electronic Design
30K7082
Meter, Capacitance, 1 Uf To 22000 Uf, 4%; Component Type Tested Peak Electronic Design 30K7082
METER, CAPACITANCE, 1 uF TO 22000 uF, 4%; Component Type Tested:Capacitor; Supported Devices:-; Product Range:-; Accuracy %:4%; Component Tester Type:Capacitance, ESR; External Depth:20mm; External Height:70mm; External Width:103mm

METER, CAPACITANCE, 1 uF TO 22000 uF, 4%; Component Type Tested:Capacitor; Supported Devices:-; Product Range:-; Accuracy %:4%; Component Tester Type:Capacitance, ESR; External Depth:20mm; External Height:70mm; External Width:103mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30K7082
Product Name Meter, Capacitance, 1 Uf To 22000 Uf, 4%; Component Type Tested Peak Electronic Design
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details