Win Source Part Number: 1339058-SDH05-24D12W
Category: Power Supplies - Board Mount - DC DC Converters
Series: SDH05W (5W)
Type: Isolated Module
Features: Remote On/Off
Package: Tube
Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 5 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 210mA, 210mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 7-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: P-DUKE Technology, Inc.
Base Product Number: SDH05
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1339058-SDH05-24D12W |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |