Pduke Technology, Inc. Power Supplies Board Mount DCDC Converters - PSR1.0-5P0 PSR1.0-5P0

Description
Manufacturer: P-DUKE Technology, Inc. Win Source Part Number: 848063-PSR1.0-5P0 Series: PSR1.0 Features: DC DC Converter 1 Output - Input Package: Tube Family Name: PSR1.0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: P-DUKE Technology, Inc. Win Source Part Number: 848063-PSR1.0-5P0 Series: PSR1.0 Features: DC DC Converter 1 Output - Input Package: Tube Family Name: PSR1.0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PSR1.0-5P0 - 848063-PSR1.0-5P0 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PSR1.0-5P0
848063-PSR1.0-5P0
Power Supplies Board Mount DCDC Converters - PSR1.0-5P0 848063-PSR1.0-5P0
Manufacturer: P-DUKE Technology, Inc. Win Source Part Number: 848063-PSR1.0-5P0 Series: PSR1.0 Features: DC DC Converter 1 Output - Input Package: Tube Family Name: PSR1.0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable HTSUS: 8504.40.9580

Manufacturer: P-DUKE Technology, Inc.
Win Source Part Number: 848063-PSR1.0-5P0
Series: PSR1.0
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: PSR1.0
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 848063-PSR1.0-5P0
Product Name Power Supplies Board Mount DCDC Converters - PSR1.0-5P0
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
DC-DC Converters - 1226958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Board Mount Modules - AHE2805SF/ESB - 1217130-AHE2805SF/ESB - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
IOUT 3 amps
View Details