Pduke Technology, Inc. Power Supplies - Board Mount - DC DC Converters PDL09-24S12M

Description
Win Source Part Number: 1352129-PDL09-24S12M Category: Power Supplies - Board Mount - DC DC Converters Series: PDL09 (9W) Type: Isolated Module Features: Remote On/Off, Standby Output Package: Tube Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 9 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 750mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 12-SIP Module, 10 Leads Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: P-DUKE Technology, Inc. Base Product Number: PDL09 Approval Agency: CB, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1352129-PDL09-24S12M Category: Power Supplies - Board Mount - DC DC Converters Series: PDL09 (9W) Type: Isolated Module Features: Remote On/Off, Standby Output Package: Tube Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 9 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 750mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 12-SIP Module, 10 Leads Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: P-DUKE Technology, Inc. Base Product Number: PDL09 Approval Agency: CB, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1352129-PDL09-24S12M - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352129-PDL09-24S12M
Power Supplies - Board Mount - DC DC Converters 1352129-PDL09-24S12M
Win Source Part Number: 1352129-PDL09-24S12M Category: Power Supplies - Board Mount - DC DC Converters Series: PDL09 (9W) Type: Isolated Module Features: Remote On/Off, Standby Output Package: Tube Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 9 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 750mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 89% Mounting Type: Through Hole Package / Case: 12-SIP Module, 10 Leads Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: P-DUKE Technology, Inc. Base Product Number: PDL09 Approval Agency: CB, CE, cURus

Win Source Part Number: 1352129-PDL09-24S12M
Category: Power Supplies - Board Mount - DC DC Converters
Series: PDL09 (9W)
Type: Isolated Module
Features: Remote On/Off, Standby Output
Package: Tube
Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 9 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 750mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 12-SIP Module, 10 Leads
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: P-DUKE Technology, Inc.
Base Product Number: PDL09
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1352129-PDL09-24S12M
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details