Pduke Technology, Inc. Power Supplies - Board Mount - DC DC Converters PDL06-12D05

Description
Win Source Part Number: 1157857-PDL06-12D05 Category: Power Supplies - Board Mount>DC DC Converters Series: PDL06 (6W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 600mA, 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 82% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Mfr: P-DUKE Technology, Inc. Other Names: 2369-PDL06-12D05 Approval Agency: CB, CE, cURus Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1157857-PDL06-12D05 Category: Power Supplies - Board Mount>DC DC Converters Series: PDL06 (6W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 600mA, 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 82% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Mfr: P-DUKE Technology, Inc. Other Names: 2369-PDL06-12D05 Approval Agency: CB, CE, cURus Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1157857-PDL06-12D05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1157857-PDL06-12D05
Power Supplies - Board Mount - DC DC Converters 1157857-PDL06-12D05
Win Source Part Number: 1157857-PDL06-12D05 Category: Power Supplies - Board Mount>DC DC Converters Series: PDL06 (6W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 600mA, 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 82% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Mfr: P-DUKE Technology, Inc. Other Names: 2369-PDL06-12D05 Approval Agency: CB, CE, cURus Standard Number: 62368-1

Win Source Part Number: 1157857-PDL06-12D05
Category: Power Supplies - Board Mount>DC DC Converters
Series: PDL06 (6W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 600mA, 600mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8504.40.9580
Mfr: P-DUKE Technology, Inc.
Other Names: 2369-PDL06-12D05
Approval Agency: CB, CE, cURus
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1157857-PDL06-12D05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details