Win Source Part Number: 1354413-LCD30-24S24W
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Fake Threat In the Open Market: 31 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: P-DUKE Technology, Inc.
Series: LCD30W (30W)
Package: Tube
Product Status: Active
Features: Remote On/Off, Standby Output
Package / Case: 6-DIP Module
Base Product Number: LCD30
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
REACH Status: REACH info available upon request
ECCN: EAR99
Current - Output (Max): 1.25A
Power (Watts): 30 W
Voltage - Input (Max): 36V
Control Features: Enable, Active Low
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Isolation: 1.6 kV
Voltage - Input (Min): 9V
Voltage - Output 1: 24V
Efficiency: 90%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1354413-LCD30-24S24W |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |