Manufacturer: P-DUKE Technology, Inc.
Win Source Part Number: 876797-LCD30-24S05W
Series: LCD30W (30W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 6A 9V - 36V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: LCD30
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 876797-LCD30-24S05W |
| Product Name | Power Supplies Board Mount DCDC Converters - LCD30-24S05W |
| Package Type | DIP; Other; 6-DIP Module |