Win Source Part Number: 1216554-LCD20-48S15W
Category: Power Supplies - Board Mount>DC DC Converters
Series: LCD20W (20W)
Type: Isolated Module
Features: Remote On/Off
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 20 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 1.33A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 101°C (With Derating)
Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8504.40.9580
Mfr: P-DUKE Technology, Inc.
Other Names: 2369-LCD20-48S15W
Base Product Number: LCD20
Approval Agency: CB, CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1216554-LCD20-48S15W |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |