Pduke Technology, Inc. DC/DC Converter FKC08-48D05

Description
Request a Quote Datasheet
Description
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Walnut, CA, USA
DC/DC Converter
FKC08-48D05
DC/DC Converter FKC08-48D05
Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - FKC08-48D05
872010-FKC08-48D05
Power Supplies Board Mount DCDC Converters - FKC08-48D05 872010-FKC08-48D05
Manufacturer: P-DUKE Technology, Inc. Win Source Part Number: 872010-FKC08-48D05 Series: FKC08 (8W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter Output 5V -5V - - 800mA, 800mA 36V - 75V Input Package: Tube Package: 24-DIP Module, 9 Leads Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8504.40.9580

Manufacturer: P-DUKE Technology, Inc.
Win Source Part Number: 872010-FKC08-48D05
Series: FKC08 (8W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V -5V - - 800mA, 800mA 36V - 75V Input
Package: Tube
Package: 24-DIP Module, 9 Leads
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Pduke Technology, Inc. Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number FKC08-48D05 872010-FKC08-48D05
Product Name DC/DC Converter Power Supplies Board Mount DCDC Converters - FKC08-48D05
Type DC-DC Converter; Computer Power Supply; Medical Power Supply; Laser Power Supply
Form Factor Board Mount; Circuit Board Assembly; Open Frame Board Mount
Applications High Frequency, Instrumentation, Military, Telecommunications, Data Acquisition, Transportation
Features Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1856065 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details