Pduke Technology, Inc. 3.3V 6.6W DC-DC Converter IC FKC08-24S33

Description
DC DC CONVERTER 3.3V 6.6W Product overview: FKC08-24S33 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-FKC08-24S33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 6.6W Product overview: FKC08-24S33 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-FKC08-24S33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 6.6W DC-DC Converter IC - 132-FKC08-24S33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 6.6W DC-DC Converter IC
132-FKC08-24S33
3.3V 6.6W DC-DC Converter IC 132-FKC08-24S33
DC DC CONVERTER 3.3V 6.6W Product overview: FKC08-24S33 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-FKC08-24S33 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 6.6W Product overview: FKC08-24S33 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-FKC08-24S33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - FKC08-24S33 - 872009-FKC08-24S33 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - FKC08-24S33
872009-FKC08-24S33
Power Supplies Board Mount DCDC Converters - FKC08-24S33 872009-FKC08-24S33
Manufacturer: P-DUKE Technology, Inc. Win Source Part Number: 872009-FKC08-24S33 Series: FKC08 (8W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter Output 3.3V - - - 2A 18V - 36V Input Package: Tube Package: 24-DIP Module, 9 Leads Mounting: Through Hole Family Name: FKC08 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable HTSUS: 8504.40.9580

Manufacturer: P-DUKE Technology, Inc.
Win Source Part Number: 872009-FKC08-24S33
Series: FKC08 (8W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Isolated Module DC DC Converter Output 3.3V - - - 2A 18V - 36V Input
Package: Tube
Package: 24-DIP Module, 9 Leads
Mounting: Through Hole
Family Name: FKC08
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-FKC08-24S33 872009-FKC08-24S33
Product Name 3.3V 6.6W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - FKC08-24S33
Package Type Other; Tube DIP; Other; 24-DIP Module, 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Buck Step-Down DC-DC Converter IC - 776-AAT2500IWP-AW-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details