Pduke Technology, Inc. -15V 8W DC-DC Converter IC FKC08-24D15

Description
DC DC CONVERTER +/-15V 8W Product overview: FKC08-24D15 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 8W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-FKC08-24D15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 8W Product overview: FKC08-24D15 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 8W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-FKC08-24D15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 8W DC-DC Converter IC - 922-FKC08-24D15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 8W DC-DC Converter IC
922-FKC08-24D15
-15V 8W DC-DC Converter IC 922-FKC08-24D15
DC DC CONVERTER +/-15V 8W Product overview: FKC08-24D15 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 8W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-FKC08-24D15 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 8W Product overview: FKC08-24D15 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 8W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-FKC08-24D15 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - FKC08-24D15 - 847312-FKC08-24D15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - FKC08-24D15
847312-FKC08-24D15
Power Supplies Board Mount DCDC Converters - FKC08-24D15 847312-FKC08-24D15
Manufacturer: P-DUKE Technology, Inc. Win Source Part Number: 847312-FKC08-24D15 Series: FKC08 (8W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: FKC08 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable HTSUS: 8504.40.9580

Manufacturer: P-DUKE Technology, Inc.
Win Source Part Number: 847312-FKC08-24D15
Series: FKC08 (8W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: FKC08
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-FKC08-24D15 847312-FKC08-24D15
Product Name -15V 8W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - FKC08-24D15
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data