Pduke Technology, Inc. 5V 7.5W DC-DC Converter IC FKC08-12S05

Description
DC DC CONVERTER 5V 7.5W Product overview: FKC08-12S05 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-FKC08-12S05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 7.5W Product overview: FKC08-12S05 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-FKC08-12S05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 7.5W DC-DC Converter IC - 922-FKC08-12S05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 7.5W DC-DC Converter IC
922-FKC08-12S05
5V 7.5W DC-DC Converter IC 922-FKC08-12S05
DC DC CONVERTER 5V 7.5W Product overview: FKC08-12S05 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-FKC08-12S05 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 7.5W Product overview: FKC08-12S05 from P-DUKE Technology, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-FKC08-12S05 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - FKC08-12S05 - 919147-FKC08-12S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - FKC08-12S05
919147-FKC08-12S05
Power Supplies Board Mount DCDC Converters - FKC08-12S05 919147-FKC08-12S05
Manufacturer: P-DUKE Technology, Inc. Win Source Part Number: 919147-FKC08-12S05 Series: FKC08 (8W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 1.5A 9V - 18V Input Package: Tube Package: 24-DIP Module, 9 Leads Mounting: Through Hole Family Name: FKC08 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable HTSUS: 8504.40.9580

Manufacturer: P-DUKE Technology, Inc.
Win Source Part Number: 919147-FKC08-12S05
Series: FKC08 (8W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V - - - 1.5A 9V - 18V Input
Package: Tube
Package: 24-DIP Module, 9 Leads
Mounting: Through Hole
Family Name: FKC08
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-FKC08-12S05 919147-FKC08-12S05
Product Name 5V 7.5W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - FKC08-12S05
Package Type Other; 24-DIP Module, 9 Leads DIP; Other; 24-DIP Module, 9 Leads
Unlock Full Specs
to access all available technical data