PCTEL, Inc. RF Antennas WV-COVDB2458

Description
2.4GHz, 5.445GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.3GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz 6dBi, 3.5dBi RP-SMA Male Glass
Datasheet
Description
2.4GHz, 5.445GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.3GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz 6dBi, 3.5dBi RP-SMA Male Glass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WV-COVDB2458 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WV-COVDB2458
RF Antennas WV-COVDB2458
2.4GHz, 5.445GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.3GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz 6dBi, 3.5dBi RP-SMA Male Glass

2.4GHz, 5.445GHz Bluetooth, Wi-Fi Flat Bar RF Antenna 2.3GHz ~ 2.5GHz, 4.9GHz ~ 5.99GHz 6dBi, 3.5dBi RP-SMA Male Glass

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WV-COVDB2458
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details