PCTEL, Inc. RF Antennas PCTCNMFT

Description
529MHz 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE Whip, Straight RF Antenna 118MHz ~ 940MHz NMO Mount
Description
529MHz 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE Whip, Straight RF Antenna 118MHz ~ 940MHz NMO Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The PCTCNMFT is a mobile antenna designed for wideband performance, covering frequencies from 118 MHz to 940 MHz. It features a factory-tunable frequency range with a voltage standing wave ratio (VSWR) of less than 2.0:1, allowing for efficient signal transmission. The antenna can handle an average power of up to 150 watts and has a nominal impedance of 50 ohms, providing unity gain. Constructed with a heavy-duty zinc die-cast base and a stainless steel radiator with a "Titanium gray" finish, the PCTCNMFT is built for durability and corrosion resistance, making it suitable for various environmental conditions. The antenna is compatible with all 1-1/8,Äù-18 thread mounts, including 3/4,Äù mounts, and features a tear drop style rod tip that minimizes the risk of detachment due to impact. Its design is optimized for both aesthetic appeal and functional performance, making it a practical choice for public safety, livery, and service vehicles.

Datasheet Summary
Powered by GS/AI

The PCTCNMFT is a mobile antenna designed for wideband performance, covering frequencies from 118 MHz to 940 MHz. It features a factory-tunable frequency range with a voltage standing wave ratio (VSWR) of less than 2.0:1, allowing for efficient signal transmission. The antenna can handle an average power of up to 150 watts and has a nominal impedance of 50 ohms, providing unity gain. Constructed with a heavy-duty zinc die-cast base and a stainless steel radiator with a "Titanium gray" finish, the PCTCNMFT is built for durability and corrosion resistance, making it suitable for various environmental conditions. The antenna is compatible with all 1-1/8,Äù-18 thread mounts, including 3/4,Äù mounts, and features a tear drop style rod tip that minimizes the risk of detachment due to impact. Its design is optimized for both aesthetic appeal and functional performance, making it a practical choice for public safety, livery, and service vehicles.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PCTCNMFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PCTCNMFT
RF Antennas PCTCNMFT
529MHz 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE Whip, Straight RF Antenna 118MHz ~ 940MHz NMO Mount

529MHz 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE Whip, Straight RF Antenna 118MHz ~ 940MHz NMO Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PCTCNMFT
Product Name RF Antennas
Applications 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers