PCTEL, Inc. RF Antennas PCTCN8090

Description
883MHz Whip, Straight RF Antenna 806MHz ~ 960MHz 1dBi Magnetic
Datasheet
Description
883MHz Whip, Straight RF Antenna 806MHz ~ 960MHz 1dBi Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PCTCN8090 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PCTCN8090
RF Antennas PCTCN8090
883MHz Whip, Straight RF Antenna 806MHz ~ 960MHz 1dBi Magnetic

883MHz Whip, Straight RF Antenna 806MHz ~ 960MHz 1dBi Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PCTCN8090
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers