PCTEL, Inc. RF Antennas MPMIHG2458-NOK

Description
2.45GHz, 5.55GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 6GHz 12dBi, 12dBi N Type Female (4) Bracket Mount
Description
2.45GHz, 5.55GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 6GHz 12dBi, 12dBi N Type Female (4) Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MPMIHG2458-NOK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MPMIHG2458-NOK
RF Antennas MPMIHG2458-NOK
2.45GHz, 5.55GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 6GHz 12dBi, 12dBi N Type Female (4) Bracket Mount

2.45GHz, 5.55GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 6GHz 12dBi, 12dBi N Type Female (4) Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MPMIHG2458-NOK
Product Name RF Antennas
Applications 802.11ac
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
GNSS L2 Passive Ceramic Patch Antenna (25*25*4mm) - ET-GNL2-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details