PCTEL, Inc. Antenna Unit MFB24010

Description
The wireless broadband omnidirectional antennas are designed to provide maximum performance and reliability under the toughest weather conditions. The antennas feature a UV stable, vented radome that provides ultimate protection against weather elements. They can be mast or wall mounted.
Request a Quote Datasheet
Description
The wireless broadband omnidirectional antennas are designed to provide maximum performance and reliability under the toughest weather conditions. The antennas feature a UV stable, vented radome that provides ultimate protection against weather elements. They can be mast or wall mounted.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFB24010 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFB24010
Antenna Unit MFB24010
The wireless broadband omnidirectional antennas are designed to provide maximum performance and reliability under the toughest weather conditions. The antennas feature a UV stable, vented radome that provides ultimate protection against weather elements. They can be mast or wall mounted.

The wireless broadband omnidirectional antennas are designed to provide maximum performance and reliability under the toughest weather conditions. The antennas feature a UV stable, vented radome that provides ultimate protection against weather elements. They can be mast or wall mounted.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MFB24010
Product Name Antenna Unit
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details