PCTEL, Inc. RF and Wireless - RF Accessories GM

Description
CHROME MINI MAGNETIC MOUNT W/12'
Description
CHROME MINI MAGNETIC MOUNT W/12'

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Accessories - GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Accessories
GM
RF and Wireless - RF Accessories GM
CHROME MINI MAGNETIC MOUNT W/12'

CHROME MINI MAGNETIC MOUNT W/12'

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number GM
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-BGT24LTR22E6327XTSA1CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 24000 to 24250 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4765-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details