PCTEL, Inc. RF Antennas GLLPDLTEWI-B

Description
657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.0025GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 0.5dBi, 2.4dBi, 0.5dBi, 4.5dBi, 0.5dBi, 5.1dBi, -2dBic, 3dBi, 0.6dBi, 5.6dBi, 0.5dBi, 5.2dBi, 6dBi, 0.6dBi, 6.1dBi, 6.7dBi, 0.5dBi, 4.9dBi SMA Male (2), RP-SMA Male (1) Stud
Datasheet
Description
657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.0025GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 0.5dBi, 2.4dBi, 0.5dBi, 4.5dBi, 0.5dBi, 5.1dBi, -2dBic, 3dBi, 0.6dBi, 5.6dBi, 0.5dBi, 5.2dBi, 6dBi, 0.6dBi, 6.1dBi, 6.7dBi, 0.5dBi, 4.9dBi SMA Male (2), RP-SMA Male (1) Stud
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GLLPDLTEWI-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GLLPDLTEWI-B
RF Antennas GLLPDLTEWI-B
657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.0025GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 0.5dBi, 2.4dBi, 0.5dBi, 4.5dBi, 0.5dBi, 5.1dBi, -2dBic, 3dBi, 0.6dBi, 5.6dBi, 0.5dBi, 5.2dBi, 6dBi, 0.6dBi, 6.1dBi, 6.7dBi, 0.5dBi, 4.9dBi SMA Male (2), RP-SMA Male (1) Stud

657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.0025GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.55GHz 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz 0.5dBi, 2.4dBi, 0.5dBi, 4.5dBi, 0.5dBi, 5.1dBi, -2dBic, 3dBi, 0.6dBi, 5.6dBi, 0.5dBi, 5.2dBi, 6dBi, 0.6dBi, 6.1dBi, 6.7dBi, 0.5dBi, 4.9dBi SMA Male (2), RP-SMA Male (1) Stud

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GLLPDLTEWI-B
Product Name RF Antennas
Applications 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
WiFi Antennas - 1408058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 7 dB
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details