PCTEL, Inc. RF Antennas GL125-DLTEMIMO

Description
1.22GHz, 1.5575GHz BeiDou, Bluetooth, Cellular, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 1.15GHz ~ 1.29GHz, 1.5GHz ~ 1.615GHz 28dBi
Datasheet
Description
1.22GHz, 1.5575GHz BeiDou, Bluetooth, Cellular, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 1.15GHz ~ 1.29GHz, 1.5GHz ~ 1.615GHz 28dBi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GL125-DLTEMIMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GL125-DLTEMIMO
RF Antennas GL125-DLTEMIMO
1.22GHz, 1.5575GHz BeiDou, Bluetooth, Cellular, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 1.15GHz ~ 1.29GHz, 1.5GHz ~ 1.615GHz 28dBi

1.22GHz, 1.5575GHz BeiDou, Bluetooth, Cellular, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 1.15GHz ~ 1.29GHz, 1.5GHz ~ 1.615GHz 28dBi

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GL125-DLTEMIMO
Product Name RF Antennas
Applications BeiDou, Bluetooth, Cellular, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details