PCTEL, Inc. RF Antennas BOA7465

Description
766.5MHz Wi-Fi Whip, Straight RF Antenna 746MHz ~ 787MHz 5.1dBi N Type Female Bracket Mount
Datasheet
Description
766.5MHz Wi-Fi Whip, Straight RF Antenna 746MHz ~ 787MHz 5.1dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BOA7465 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BOA7465
RF Antennas BOA7465
766.5MHz Wi-Fi Whip, Straight RF Antenna 746MHz ~ 787MHz 5.1dBi N Type Female Bracket Mount

766.5MHz Wi-Fi Whip, Straight RF Antenna 746MHz ~ 787MHz 5.1dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BOA7465
Product Name RF Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers