PCTEL, Inc. RF Antennas BMYD890K-DP

Description
925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 11dBi N Type Female Pole Mount
Datasheet
Description
925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 11dBi N Type Female Pole Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BMYD890K-DP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMYD890K-DP
RF Antennas BMYD890K-DP
925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 11dBi N Type Female Pole Mount

925MHz ISM, LoRa, LPWAN Yagi, 7-Element RF Antenna 890MHz ~ 960MHz 11dBi N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BMYD890K-DP
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
WiFi Antennas - 2097237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details