PCTEL, Inc. RF Antennas BMWV1365S

Description
155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 1dBi Base Mount
Description
155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 1dBi Base Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The BMWV1365S is a wideband mobile antenna designed for VHF frequency ranges from 136 to 174 MHz. It features a no-tune design, allowing for seamless operation across multiple frequency bands without the need for multiple antennas, which simplifies installation and reduces costs. The antenna has a unity gain and a maximum power handling capability of 160 watts, with a voltage standing wave ratio (VSWR) of less than 2.0:1. Constructed with a rugged stainless steel spring and a thick-wall housing made of black UV-stable polymer, the BMWV1365S is built for durability and weather resistance. It operates effectively in a temperature range from -40°C to +85°C. The antenna is compatible with 1-1/8,Äù -18 thread mounts, including 3/4,Äù mounts, making it versatile for various mounting applications.

Datasheet Summary
Powered by GS/AI

The BMWV1365S is a wideband mobile antenna designed for VHF frequency ranges from 136 to 174 MHz. It features a no-tune design, allowing for seamless operation across multiple frequency bands without the need for multiple antennas, which simplifies installation and reduces costs. The antenna has a unity gain and a maximum power handling capability of 160 watts, with a voltage standing wave ratio (VSWR) of less than 2.0:1. Constructed with a rugged stainless steel spring and a thick-wall housing made of black UV-stable polymer, the BMWV1365S is built for durability and weather resistance. It operates effectively in a temperature range from -40°C to +85°C. The antenna is compatible with 1-1/8,Äù -18 thread mounts, including 3/4,Äù mounts, making it versatile for various mounting applications.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BMWV1365S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMWV1365S
RF Antennas BMWV1365S
155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 1dBi Base Mount

155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 1dBi Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BMWV1365S
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 9dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-8689RLBC-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2097297 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details