PCTEL, Inc. RF Antennas BMUF7603

Description
815MHz TETRA/P25 Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi NMO Mount
Datasheet
Description
815MHz TETRA/P25 Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi NMO Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BMUF7603 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMUF7603
RF Antennas BMUF7603
815MHz TETRA/P25 Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi NMO Mount

815MHz TETRA/P25 Whip, Straight RF Antenna 760MHz ~ 870MHz 3dBi NMO Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BMUF7603
Product Name RF Antennas
Applications TETRA/P25
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details