PCTEL, Inc. RF Antennas ASPC201L

Description
310MHz Whip, Straight RF Antenna 108MHz ~ 512MHz 1dBi UHF Male Base Mount
Datasheet
Description
310MHz Whip, Straight RF Antenna 108MHz ~ 512MHz 1dBi UHF Male Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ASPC201L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ASPC201L
RF Antennas ASPC201L
310MHz Whip, Straight RF Antenna 108MHz ~ 512MHz 1dBi UHF Male Base Mount

310MHz Whip, Straight RF Antenna 108MHz ~ 512MHz 1dBi UHF Male Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ASPC201L
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers