PCTEL, Inc. RF Antennas 9211D-1M-SMA

Description
1.621GHz GNSS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Magnetic
Description
1.621GHz GNSS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 9211D-1M-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
9211D-1M-SMA
RF Antennas 9211D-1M-SMA
1.621GHz GNSS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Magnetic

1.621GHz GNSS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 9211D-1M-SMA
Product Name RF Antennas
Applications GNSS
Unlock Full Specs
to access all available technical data

Similar Products

Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details