PCTEL, Inc. RF Antennas 710633

Description
789MHz, 920MHz, 1.795GHz, 2.045GHz, 2.45GHz, 2.595GHz, 3.6GHz, 5.37GHz 2G, 3G, 4G, 5G, Wi-Fi Module RF Antenna 698MHz ~ 880MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.4GHz ~ 2.485GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.915GHz ~ 5.825GHz 4.5dBi, 5dBi, 5dBi, 4.5dBi, 3.5dBi, 3.5dBi, 7dBi, 6.5dBi Fakra Male Screw Mount
Datasheet
Description
789MHz, 920MHz, 1.795GHz, 2.045GHz, 2.45GHz, 2.595GHz, 3.6GHz, 5.37GHz 2G, 3G, 4G, 5G, Wi-Fi Module RF Antenna 698MHz ~ 880MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.4GHz ~ 2.485GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.915GHz ~ 5.825GHz 4.5dBi, 5dBi, 5dBi, 4.5dBi, 3.5dBi, 3.5dBi, 7dBi, 6.5dBi Fakra Male Screw Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 710633 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
710633
RF Antennas 710633
789MHz, 920MHz, 1.795GHz, 2.045GHz, 2.45GHz, 2.595GHz, 3.6GHz, 5.37GHz 2G, 3G, 4G, 5G, Wi-Fi Module RF Antenna 698MHz ~ 880MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.4GHz ~ 2.485GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.915GHz ~ 5.825GHz 4.5dBi, 5dBi, 5dBi, 4.5dBi, 3.5dBi, 3.5dBi, 7dBi, 6.5dBi Fakra Male Screw Mount

789MHz, 920MHz, 1.795GHz, 2.045GHz, 2.45GHz, 2.595GHz, 3.6GHz, 5.37GHz 2G, 3G, 4G, 5G, Wi-Fi Module RF Antenna 698MHz ~ 880MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.4GHz ~ 2.485GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.915GHz ~ 5.825GHz 4.5dBi, 5dBi, 5dBi, 4.5dBi, 3.5dBi, 3.5dBi, 7dBi, 6.5dBi Fakra Male Screw Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 710633
Product Name RF Antennas
Applications 2G, 3G, 4G, 5G, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers