PCTEL, Inc. RF Antennas 710599

Description
2.4425GHz, 3.6GHz, 5.425GHz, 6.525GHz 5G, CBRS, Wi-Fi 6E Blade RF Antenna 2.4GHz ~ 2.485GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.95GHz, 5.925GHz ~ 7.125GHz 3.8dBi, 5dBi, 7dBi, 5dBi SMA Adhesive
Description
2.4425GHz, 3.6GHz, 5.425GHz, 6.525GHz 5G, CBRS, Wi-Fi 6E Blade RF Antenna 2.4GHz ~ 2.485GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.95GHz, 5.925GHz ~ 7.125GHz 3.8dBi, 5dBi, 7dBi, 5dBi SMA Adhesive
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 710599 is a MiniBlade Omnidirectional antenna designed for Wi-Fi 6E, CBRS, and 5G applications. It operates across a frequency range of 2400 to 7200 MHz, making it suitable for various cellular technologies including LTE, CBRS, 3G, and 2G. The antenna features a slim and flexible design, allowing for easy installation on glass or non-conductive surfaces, and is capable of being mounted on curved surfaces. With a maximum gain of 7 dBi and a nominal impedance of 50Ω, the antenna provides reliable connectivity and high throughput. It has a weight of approximately 35g and dimensions of 55.6 x 23.6 x 6.6 mm, including a 1.5m RG316 cable with an SMA-male connector. The operating temperature range is from -40°C to +85°C, ensuring performance in various environmental conditions. This antenna is suitable for applications such as indoor Wi-Fi coverage, smart metering, and industrial IoT.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. part number 710599 is a MiniBlade Omnidirectional antenna designed for Wi-Fi 6E, CBRS, and 5G applications. It operates across a frequency range of 2400 to 7200 MHz, making it suitable for various cellular technologies including LTE, CBRS, 3G, and 2G. The antenna features a slim and flexible design, allowing for easy installation on glass or non-conductive surfaces, and is capable of being mounted on curved surfaces. With a maximum gain of 7 dBi and a nominal impedance of 50Ω, the antenna provides reliable connectivity and high throughput. It has a weight of approximately 35g and dimensions of 55.6 x 23.6 x 6.6 mm, including a 1.5m RG316 cable with an SMA-male connector. The operating temperature range is from -40°C to +85°C, ensuring performance in various environmental conditions. This antenna is suitable for applications such as indoor Wi-Fi coverage, smart metering, and industrial IoT.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 710599 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
710599
RF Antennas 710599
2.4425GHz, 3.6GHz, 5.425GHz, 6.525GHz 5G, CBRS, Wi-Fi 6E Blade RF Antenna 2.4GHz ~ 2.485GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.95GHz, 5.925GHz ~ 7.125GHz 3.8dBi, 5dBi, 7dBi, 5dBi SMA Adhesive

2.4425GHz, 3.6GHz, 5.425GHz, 6.525GHz 5G, CBRS, Wi-Fi 6E Blade RF Antenna 2.4GHz ~ 2.485GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.95GHz, 5.925GHz ~ 7.125GHz 3.8dBi, 5dBi, 7dBi, 5dBi SMA Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 710599
Product Name RF Antennas
Applications 5G, CBRS, Wi-Fi 6E
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers