PCTEL, Inc. RF Antennas 710418

Description
739MHz, 875MHz, 1.4685GHz, 1.94GHz, 2.445GHz, 3.6GHz 2G, 3G, 4G, 5G, LTE Blade RF Antenna 698MHz ~ 780MHz, 790MHz ~ 960MHz, 1.427GHz ~ 1.51GHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.5dBi, 2.5dBi, 3dBi, 4.5dBi, 5.5dBi, 2.5dBi SMA Male Adhesive
Datasheet
Description
739MHz, 875MHz, 1.4685GHz, 1.94GHz, 2.445GHz, 3.6GHz 2G, 3G, 4G, 5G, LTE Blade RF Antenna 698MHz ~ 780MHz, 790MHz ~ 960MHz, 1.427GHz ~ 1.51GHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.5dBi, 2.5dBi, 3dBi, 4.5dBi, 5.5dBi, 2.5dBi SMA Male Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 710418 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
710418
RF Antennas 710418
739MHz, 875MHz, 1.4685GHz, 1.94GHz, 2.445GHz, 3.6GHz 2G, 3G, 4G, 5G, LTE Blade RF Antenna 698MHz ~ 780MHz, 790MHz ~ 960MHz, 1.427GHz ~ 1.51GHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.5dBi, 2.5dBi, 3dBi, 4.5dBi, 5.5dBi, 2.5dBi SMA Male Adhesive

739MHz, 875MHz, 1.4685GHz, 1.94GHz, 2.445GHz, 3.6GHz 2G, 3G, 4G, 5G, LTE Blade RF Antenna 698MHz ~ 780MHz, 790MHz ~ 960MHz, 1.427GHz ~ 1.51GHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.5dBi, 2.5dBi, 3dBi, 4.5dBi, 5.5dBi, 2.5dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 710418
Product Name RF Antennas
Applications 2G, 3G, 4G, 5G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers