PCTEL, Inc. RF Antennas 710407

Description
729MHz, 875MHz, 2.2GHz 2G, 3G, 4G, LTE Module RF Antenna 698MHz ~ 760MHz, 790MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 1.5dBi, 2.5dBi, 2.2dBi, 5dBi, 4.8dBi, 6dBi SMB Female Adhesive, Screw
Datasheet
Description
729MHz, 875MHz, 2.2GHz 2G, 3G, 4G, LTE Module RF Antenna 698MHz ~ 760MHz, 790MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 1.5dBi, 2.5dBi, 2.2dBi, 5dBi, 4.8dBi, 6dBi SMB Female Adhesive, Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 710407 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
710407
RF Antennas 710407
729MHz, 875MHz, 2.2GHz 2G, 3G, 4G, LTE Module RF Antenna 698MHz ~ 760MHz, 790MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 1.5dBi, 2.5dBi, 2.2dBi, 5dBi, 4.8dBi, 6dBi SMB Female Adhesive, Screw

729MHz, 875MHz, 2.2GHz 2G, 3G, 4G, LTE Module RF Antenna 698MHz ~ 760MHz, 790MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 1.5dBi, 2.5dBi, 2.2dBi, 5dBi, 4.8dBi, 6dBi SMB Female Adhesive, Screw

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 710407
Product Name RF Antennas
Applications 2G, 3G, 4G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers