PCTEL, Inc. RF Antennas 3997D-HR

Description
1.575GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic MCX Stud, Through Hole
Description
1.575GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic MCX Stud, Through Hole
Datasheet
Datasheet Summary
Powered by GS/AI

The 3997D-HR is a low profile, high rejection surface mount GPS antenna designed for applications requiring compact size and reliable performance. It features a custom ceramic patch element that minimizes detuning effects from nearby objects, ensuring a consistent and clear signal even in challenging GPS conditions. The antenna includes a low noise amplifier and dual SAW filters, providing high out-of-band signal rejection of at least 55 dB at 1559 MHz and 60 dB at 1625 MHz. Constructed from weatherproof and non-corrosive GE Lexan EXL9330, the 3997D-HR is suitable for permanent installations in asset tracking and timing synchronization applications. It operates within a voltage range of 2.7 to 5.5 V and has a current draw of 22 mA at 5V. The antenna measures 1.7 inches by 0.53 inches and weighs 0.057 lbs, with a temperature range of -40°C to +85°C and a humidity tolerance of up to 95% (non-condensing). The model is RoHS compliant and features an MCX jack connector with four mounting holes for secure installation.

Datasheet Summary
Powered by GS/AI

The 3997D-HR is a low profile, high rejection surface mount GPS antenna designed for applications requiring compact size and reliable performance. It features a custom ceramic patch element that minimizes detuning effects from nearby objects, ensuring a consistent and clear signal even in challenging GPS conditions. The antenna includes a low noise amplifier and dual SAW filters, providing high out-of-band signal rejection of at least 55 dB at 1559 MHz and 60 dB at 1625 MHz. Constructed from weatherproof and non-corrosive GE Lexan EXL9330, the 3997D-HR is suitable for permanent installations in asset tracking and timing synchronization applications. It operates within a voltage range of 2.7 to 5.5 V and has a current draw of 22 mA at 5V. The antenna measures 1.7 inches by 0.53 inches and weighs 0.057 lbs, with a temperature range of -40°C to +85°C and a humidity tolerance of up to 95% (non-condensing). The model is RoHS compliant and features an MCX jack connector with four mounting holes for secure installation.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3997D-HR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3997D-HR
RF Antennas 3997D-HR
1.575GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic MCX Stud, Through Hole

1.575GHz 2G, 3G, 5G, Cellular, GNSS, GPS, LTE Module RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic MCX Stud, Through Hole

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 3997D-HR
Product Name RF Antennas
Applications 2G, 3G, 5G, Cellular, GNSS, GPS, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers